PCB Piezotronics, Inc. MODAL TRIAX ACCEL 65HT-1

Description
Accelerometer, IEPE, 1 mV/g triax, ±5,000 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, side connector, 5 grams
Description
Accelerometer, IEPE, 1 mV/g triax, ±5,000 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, side connector, 5 grams

Suppliers

Company
Product
Description
Supplier Links
MODAL TRIAX ACCEL - 65HT-1 - PCB Piezotronics, Inc.
Depew, NY, United States
MODAL TRIAX ACCEL
65HT-1
MODAL TRIAX ACCEL 65HT-1
Accelerometer, IEPE, 1 mV/g triax, ±5,000 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, side connector, 5 grams

Accelerometer, IEPE, 1 mV/g triax, ±5,000 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, side connector, 5 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 65HT-1
Product Name MODAL TRIAX ACCEL
Acceleration 5000 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CAN-MD Accelerometer - 3410A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Acceleration 500 g
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20020075-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details
2 suppliers