The Platinum Swivelerr Industrial ICPr Accelerometer, model 607A11, features a sensitivity of 100 mV/g and a measurement range of ±50 g. It operates within a frequency range of 30 to 600,000 cpm (0.5 to 10,000 Hz) and has a resonant frequency of 1500 kcpm (25 kHz). The device is designed for a wide temperature range from -65 to +250 °F (-54 to +121 °C) and has an IP68 enclosure rating, making it suitable for harsh environments.
This accelerometer has a non-linearity of ±1% and a transverse sensitivity of =7%. It can withstand shock overloads of up to 5000 g pk and has a settling time of =2 seconds. The excitation voltage required is between 18 to 28 VDC, with a constant current excitation of 2 to 20 mA. The output impedance is less than 150 Ohm, and the output bias voltage ranges from 8 to 12 VDC.
The physical dimensions include a hex size of 9/16 in and a height of 0.97 in, with a weight of 1.1 oz (31 gm). It features a molded integral cable of 10 ft in length and is constructed from stainless steel with a welded hermetic seal. The accelerometer is suitable for various hazardous area approvals, making it versatile for different applications.
Platinum Stock Products; Low profile industrial ICP® accel, 100 mV/g, 0.5 to 10k Hz, side exit, 10-ft integral cable & swiveler base, single point ISO 17025 accredited calibration
US patent number 6.435.902.
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 607A11 |
| Product Name | Platinum Swiveler® Industrial ICP® Accelerometer |
| Sensor Mounting | Stud/Bolt; Stud |