The Dytran 3133B3 is an ultra-miniature, ground-isolated IEPE triaxial accelerometer with a sensitivity of 5 mV/g and a measurement range of 1000 Gpeak. It features a titanium housing, anodized aluminum isolation cup, and a ceramic shear sensing element. The unit includes a 3 ft integral TFE-insulated cable terminated with a 4-pin connector and is mounted using adhesive. Its operating temperature range is -60 to +250 °F, with a frequency response of 0.3 to 6000 Hz (±5%) and resonance above 35 kHz. Compliance voltage is +18 to +30 VDC, current range is 2 to 20 mA, and output impedance is 100 Ω. Weight is 1.84 grams.
The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS models are available within the series. Available with sensitivities ranging from 0.25-10 mV/g, design of the Dytran series 3133 incorporates ceramic shear sensing elements with integral electronics, packaged in a robust, lightweight, welded titanium cube, with an integral cable terminating to a 4-pin 1/4-28 connector and adhesive mounting capabilities. The cable is designed to mate with several different types of Dytran extension cables (sold separately).
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3133B3 |
| Product Name | Triaxial Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Mounting | Adhesive; Adhesive mounting |
| Sensor Technology | Piezoelectric; Piezoelectric CCLD (IEPE) |