PCB Piezotronics, Inc. Biaxial ICP® Accelerometer 605B91

Description
Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration 605B01 (Biaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025 accredited calibration) with 316L SS housing and 4-pin M12 connector instead of 4-pin Bayonet connector Pin A-X Pin B-No Connection Pin C-Z Pin D- Ground
Datasheet
Description
Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration 605B01 (Biaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025 accredited calibration) with 316L SS housing and 4-pin M12 connector instead of 4-pin Bayonet connector Pin A-X Pin B-No Connection Pin C-Z Pin D- Ground
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biaxial ICP® Accelerometer - 605B91 - PCB Piezotronics, Inc.
Depew, NY, United States
Biaxial ICP® Accelerometer
605B91
Biaxial ICP® Accelerometer 605B91
Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration 605B01 (Biaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025 accredited calibration) with 316L SS housing and 4-pin M12 connector instead of 4-pin Bayonet connector Pin A-X Pin B-No Connection Pin C-Z Pin D- Ground

Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration

605B01 (Biaxial ring-style, industrial, ceramic shear ICP® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025 accredited calibration) with 316L SS housing and 4-pin M12 connector instead of 4-pin Bayonet connector Pin A-X Pin B-No Connection Pin C-Z Pin D- Ground

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 605B91
Product Name Biaxial ICP® Accelerometer
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details