The Dytran model 3683C is a triaxial, charge mode accelerometer designed for high-temperature vibration measurement up to +1000°F (+538°C). It features a case-isolated, hermetically sealed housing with a center through-hole mount and weighs a maximum of 65 grams. The sensor has a sensitivity of 1 to 2 pC/g, a frequency range of ±5% up to 1000 Hz and ±3 dB up to 3000 Hz, and a resonant frequency greater than 9 kHz. Output polarity is negative, and maximum transverse sensitivity is 6%. It operates with an insulation resistance of greater than 3.0E7 Ω at 75°F and greater than 1.0E5 Ω at 1000°F. The unit is rated for maximum vibration of ±1000 g rms and maximum shock of ±3000 g pk. It includes an accredited calibration certificate (ISO 17025) and a mounting screw (model 6543).
The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The model has 1-2 pC/g sensitivity with a 3,000 Hz upper frequency range (±3dB). The 3683C is case isolated and hermetically sealed. Its robust design and unique center through hole mount allow for 360° orientation The 3683C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies; rocket engine testing; automotive engine testing; and any other vibration measurement testing within high temperature environments.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3683C |
| Product Name | High Temperature Triaxial Accelerometer |
| Measurement Axes | Triaxial |