PCB Piezotronics, Inc. Low-cost Industrial ICP® Accelerometer 601A02

Description
Platinum Stock Products: Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g 0.17 to 10k Hz, top exit, 2-pin conn. single point ISO 17025 accredited calibration
Description
Platinum Stock Products: Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g 0.17 to 10k Hz, top exit, 2-pin conn. single point ISO 17025 accredited calibration
Datasheet
Datasheet Summary
Powered by GS/AI

The Low-cost Industrial ICP® Accelerometer, model 601A02, from PCB Piezotronics, Inc. features a sensitivity of 500 mV/g and a measurement range of ±10 g. It operates effectively across a frequency range of 10 to 480,000 cpm (0.17 to 8,000 Hz) with a resonant frequency of 960 kcpm (16 kHz). The device exhibits a non-linearity of ±1% and a transverse sensitivity of ,â§ 7%. Designed for harsh environments, the accelerometer has an IP68 enclosure rating and can withstand temperatures from -65 to +250 °F (-54 to +121 °C). It has an overload limit of 5,000 g pk and a settling time of ,â§ 10 seconds. The accelerometer requires an excitation voltage of 18 to 28 VDC and a constant current excitation of 2 to 20 mA. With a compact size of 7/8 in x 1.94 in (22.2 mm x 49.3 mm) and a weight of 2.8 oz (80 gm), it features a stainless steel housing and a ceramic sensing element. The electrical connection is made via a 2-pin MIL-C-5015 connector, and the device is hermetically sealed for durability. This accelerometer is suitable for applications requiring reliable performance in industrial settings.

Datasheet Summary
Powered by GS/AI

The Low-cost Industrial ICP® Accelerometer, model 601A02, from PCB Piezotronics, Inc. features a sensitivity of 500 mV/g and a measurement range of ±10 g. It operates effectively across a frequency range of 10 to 480,000 cpm (0.17 to 8,000 Hz) with a resonant frequency of 960 kcpm (16 kHz). The device exhibits a non-linearity of ±1% and a transverse sensitivity of ,â§ 7%. Designed for harsh environments, the accelerometer has an IP68 enclosure rating and can withstand temperatures from -65 to +250 °F (-54 to +121 °C). It has an overload limit of 5,000 g pk and a settling time of ,â§ 10 seconds. The accelerometer requires an excitation voltage of 18 to 28 VDC and a constant current excitation of 2 to 20 mA. With a compact size of 7/8 in x 1.94 in (22.2 mm x 49.3 mm) and a weight of 2.8 oz (80 gm), it features a stainless steel housing and a ceramic sensing element. The electrical connection is made via a 2-pin MIL-C-5015 connector, and the device is hermetically sealed for durability. This accelerometer is suitable for applications requiring reliable performance in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Low-cost Industrial ICP® Accelerometer - 601A02 - PCB Piezotronics, Inc.
Depew, NY, United States
Low-cost Industrial ICP® Accelerometer
601A02
Low-cost Industrial ICP® Accelerometer 601A02
Platinum Stock Products: Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g 0.17 to 10k Hz, top exit, 2-pin conn. single point ISO 17025 accredited calibration

Platinum Stock Products: Low-noise, industrial, ceramic shear ICP® accel, 500 mV/g 0.17 to 10k Hz, top exit, 2-pin conn. single point ISO 17025 accredited calibration

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 601A02
Product Name Low-cost Industrial ICP® Accelerometer
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details