PCB Piezotronics, Inc. FILTER HIGH PASS 1KHZ (-3DB) - IMI 477M27

Description
High pass plug-in filter, M27, 1 kHz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet
Description
High pass plug-in filter, M27, 1 kHz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILTER HIGH PASS 1KHZ (-3DB) - IMI - 477M27 - PCB Piezotronics, Inc.
Depew, NY, United States
FILTER HIGH PASS 1KHZ (-3DB) - IMI
477M27
FILTER HIGH PASS 1KHZ (-3DB) - IMI 477M27
High pass plug-in filter, M27, 1 kHz (-3dB point) - IMI. Not Compatible with PCB installable filters

High pass plug-in filter, M27, 1 kHz (-3dB point) - IMI. Not Compatible with PCB installable filters

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number 477M27
Product Name FILTER HIGH PASS 1KHZ (-3DB) - IMI
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2670160 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 28500 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω - BFCG-362+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details