PCB Piezotronics, Inc. FILTER HIGH PASS 3HZ (-3DB) - IMI 477M18

Description
High pass plug-in filter, M18, 3 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet
Description
High pass plug-in filter, M18, 3 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILTER HIGH PASS 3HZ (-3DB) - IMI - 477M18 - PCB Piezotronics, Inc.
Depew, NY, United States
FILTER HIGH PASS 3HZ (-3DB) - IMI
477M18
FILTER HIGH PASS 3HZ (-3DB) - IMI 477M18
High pass plug-in filter, M18, 3 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters

High pass plug-in filter, M18, 3 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number 477M18
Product Name FILTER HIGH PASS 3HZ (-3DB) - IMI
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details