PCB Piezotronics, Inc. FILTER HIGH PASS 10HZ (-3DB) - IMI 477M13

Description
High pass plug-in filter, M13, 10 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet
Description
High pass plug-in filter, M13, 10 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILTER HIGH PASS 10HZ (-3DB) - IMI - 477M13 - PCB Piezotronics, Inc.
Depew, NY, United States
FILTER HIGH PASS 10HZ (-3DB) - IMI
477M13
FILTER HIGH PASS 10HZ (-3DB) - IMI 477M13
High pass plug-in filter, M13, 10 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters

High pass plug-in filter, M13, 10 Hz (-3dB point) - IMI. Not Compatible with PCB installable filters

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number 477M13
Product Name FILTER HIGH PASS 10HZ (-3DB) - IMI
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
8280 to 8500MHz – Band Pass Filter - UIYBPF8844A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 9100 MHz
Bandwidth 8.28E6 to 8.50E6 kHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers