PCB Piezotronics, Inc. DC Response Accelerometer 3741F1250G

Description
Differential MEMS DC accelerometer, 54 mV/g, 50 g, 10 ft integral cable
Description
Differential MEMS DC accelerometer, 54 mV/g, 50 g, 10 ft integral cable
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 3741F1250G is a differential MEMS DC response accelerometer designed for measuring low-frequency vibrations and motions. It features a sensitivity of 54 mV/g and a measurement range of ± 50 g, making it suitable for various testing applications. The device operates within a frequency range of 0 to 1500 Hz and offers a broadband resolution of 1.5 mg.

This accelerometer is housed in a lightweight, hard-anodized aluminum casing, ensuring durability and stability in challenging environments. It includes a 10 ft (3 m) integral cable for easy installation and setup. The 3741F1250G is capable of operating with supply voltages ranging from +5 to +32 VDC, and its low-noise output can be transmitted over long cable lengths without signal degradation. This product is ideal for applications such as aerospace vibration testing, suspension analysis, and road load data acquisition.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 3741F1250G is a differential MEMS DC response accelerometer designed for measuring low-frequency vibrations and motions. It features a sensitivity of 54 mV/g and a measurement range of ± 50 g, making it suitable for various testing applications. The device operates within a frequency range of 0 to 1500 Hz and offers a broadband resolution of 1.5 mg.

This accelerometer is housed in a lightweight, hard-anodized aluminum casing, ensuring durability and stability in challenging environments. It includes a 10 ft (3 m) integral cable for easy installation and setup. The 3741F1250G is capable of operating with supply voltages ranging from +5 to +32 VDC, and its low-noise output can be transmitted over long cable lengths without signal degradation. This product is ideal for applications such as aerospace vibration testing, suspension analysis, and road load data acquisition.

Suppliers

Company
Product
Description
Supplier Links
DC Response Accelerometer - 3741F1250G - PCB Piezotronics, Inc.
Depew, NY, United States
DC Response Accelerometer
3741F1250G
DC Response Accelerometer 3741F1250G
Differential MEMS DC accelerometer, 54 mV/g, 50 g, 10 ft integral cable

Differential MEMS DC accelerometer, 54 mV/g, 50 g, 10 ft integral cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 3741F1250G
Product Name DC Response Accelerometer
Sensor Technology MEMS
Sensor Mounting Through Holes (2)
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details