PCB Piezotronics, Inc. Triaxial DC Response Accelerometer 3713F1250G

Description
Triaxial MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable
Datasheet
Description
Triaxial MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial DC Response Accelerometer - 3713F1250G - PCB Piezotronics, Inc.
Depew, NY, United States
Triaxial DC Response Accelerometer
3713F1250G
Triaxial DC Response Accelerometer 3713F1250G
Triaxial MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable

Triaxial MEMS DC accelerometer, 27 mV/g, 50 g, 10 ft integral cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 3713F1250G
Product Name Triaxial DC Response Accelerometer
Measurement Axes Triaxial
Sensor Technology MEMS
Sensor Mounting Stud/Bolt
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Ground Isolated Triaxial Accelerometer - 3133B7 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 20004527-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details