PCB Piezotronics, Inc. Charge Output Accelerometer 357A64

Description
UHT-12™, Charge output accel, high temp to +1200 F, 1 pC/g, 1000 g, 0.46 inch cube, stud mount, with screw tabs, to 10k Hz, case isolated
Description
UHT-12™, Charge output accel, high temp to +1200 F, 1 pC/g, 1000 g, 0.46 inch cube, stud mount, with screw tabs, to 10k Hz, case isolated
Datasheet
Datasheet Summary
Powered by GS/AI

The Charge Output Accelerometer model 357A64 from PCB Piezotronics, Inc. features a sensitivity of 1.15 pC/g and a measurement range of ±1000 g pk. It operates effectively within a frequency range of up to 10 kHz and has a resonant frequency of 45 kHz. The device exhibits non-linearity of ,â§ 1% and transverse sensitivity of ,â§ 5%. Designed for extreme environments, the accelerometer has an operating temperature range from -67 to 1200 °F (-55 to 649 °C) and a survivable limit of -67 to 1400 °F (-55 to 760 °C). It can withstand shock overloads of ±2000 g pk and has radiation exposure limits of 1E10 N/cm² for integrated neutron flux and 1E8 rad for integrated gamma flux. The accelerometer is constructed with a nickel alloy housing and features hermetic sealing for both the sensor housing and connector. It has a compact size of 0.47 in x 0.87 in x 0.51 in (11.9 mm x 22.1 mm x 13 mm) and weighs 0.54 oz (15 gm). The device includes an integral hardline cable of 10 ft (3.05 m) with a 10-32 coaxial jack termination and is mounted using two through holes with a 6-32 male thread. This accelerometer is suitable for applications requiring high sensitivity and durability in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Charge Output Accelerometer model 357A64 from PCB Piezotronics, Inc. features a sensitivity of 1.15 pC/g and a measurement range of ±1000 g pk. It operates effectively within a frequency range of up to 10 kHz and has a resonant frequency of 45 kHz. The device exhibits non-linearity of ,â§ 1% and transverse sensitivity of ,â§ 5%. Designed for extreme environments, the accelerometer has an operating temperature range from -67 to 1200 °F (-55 to 649 °C) and a survivable limit of -67 to 1400 °F (-55 to 760 °C). It can withstand shock overloads of ±2000 g pk and has radiation exposure limits of 1E10 N/cm² for integrated neutron flux and 1E8 rad for integrated gamma flux. The accelerometer is constructed with a nickel alloy housing and features hermetic sealing for both the sensor housing and connector. It has a compact size of 0.47 in x 0.87 in x 0.51 in (11.9 mm x 22.1 mm x 13 mm) and weighs 0.54 oz (15 gm). The device includes an integral hardline cable of 10 ft (3.05 m) with a 10-32 coaxial jack termination and is mounted using two through holes with a 6-32 male thread. This accelerometer is suitable for applications requiring high sensitivity and durability in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Charge Output Accelerometer - 357A64 - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Output Accelerometer
357A64
Charge Output Accelerometer 357A64
UHT-12™, Charge output accel, high temp to +1200 F, 1 pC/g, 1000 g, 0.46 inch cube, stud mount, with screw tabs, to 10k Hz, case isolated

UHT-12™, Charge output accel, high temp to +1200 F, 1 pC/g, 1000 g, 0.46 inch cube, stud mount, with screw tabs, to 10k Hz, case isolated

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 357A64
Product Name Charge Output Accelerometer
Sensor Mounting Stud/Bolt; Through Holes (2)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details