PCB Piezotronics, Inc. Accelerometer, ICP®, Triaxial 356A25

Description
Platinum Stock Products;Triaxial, general purpose, ceramic shear ICP® accel., 25 mV/g, 1 to 5k Hz, 4-pin conn.
Description
Platinum Stock Products;Triaxial, general purpose, ceramic shear ICP® accel., 25 mV/g, 1 to 5k Hz, 4-pin conn.
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 356A25 is a triaxial ICP® accelerometer designed for general-purpose applications. It features a sensitivity of 25 mV/g and a measurement range of ±200 g peak, making it suitable for a variety of dynamic measurements. The frequency response spans from 0.5 to 6500 Hz at ±10% and up to 5000 Hz at ±5%, with a resonant frequency of at least 25 kHz. This accelerometer has a low broadband resolution of 0.0002 g rms within the 1 to 10,000 Hz range and exhibits non-linearity of less than or equal to 1%. It is capable of withstanding overloads of up to ±7000 g peak and operates effectively in temperatures ranging from -65 to +250 °F (-54 to +121 °C). The device is constructed with a ceramic sensing element and a titanium housing, ensuring durability and reliability. Electrical specifications include an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 100 Ohm, with a bias voltage ranging from 8 to 12 VDC. The accelerometer is equipped with a 1/4-28 4-pin electrical connector positioned on the side, and it has a compact size of 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) and a weight of 0.37 oz (10.5 gm). Overall, the 356A25 accelerometer is a robust choice for engineers seeking a reliable triaxial measurement solution in demanding environments.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 356A25 is a triaxial ICP® accelerometer designed for general-purpose applications. It features a sensitivity of 25 mV/g and a measurement range of ±200 g peak, making it suitable for a variety of dynamic measurements. The frequency response spans from 0.5 to 6500 Hz at ±10% and up to 5000 Hz at ±5%, with a resonant frequency of at least 25 kHz. This accelerometer has a low broadband resolution of 0.0002 g rms within the 1 to 10,000 Hz range and exhibits non-linearity of less than or equal to 1%. It is capable of withstanding overloads of up to ±7000 g peak and operates effectively in temperatures ranging from -65 to +250 °F (-54 to +121 °C). The device is constructed with a ceramic sensing element and a titanium housing, ensuring durability and reliability. Electrical specifications include an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The output impedance is ,â§ 100 Ohm, with a bias voltage ranging from 8 to 12 VDC. The accelerometer is equipped with a 1/4-28 4-pin electrical connector positioned on the side, and it has a compact size of 0.55 in x 0.80 in x 0.55 in (14.0 mm x 20.3 mm x 14.0 mm) and a weight of 0.37 oz (10.5 gm). Overall, the 356A25 accelerometer is a robust choice for engineers seeking a reliable triaxial measurement solution in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP®, Triaxial - 356A25 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®, Triaxial
356A25
Accelerometer, ICP®, Triaxial 356A25
Platinum Stock Products;Triaxial, general purpose, ceramic shear ICP® accel., 25 mV/g, 1 to 5k Hz, 4-pin conn.

Platinum Stock Products;Triaxial, general purpose, ceramic shear ICP® accel., 25 mV/g, 1 to 5k Hz, 4-pin conn.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 356A25
Product Name Accelerometer, ICP®, Triaxial
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details