PCB Piezotronics, Inc. Accelerometer, ICP® 320C15

Description
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 5-44 side conn., 5-40 mtg stud, to +325 F/+163 C
Datasheet
Description
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 5-44 side conn., 5-40 mtg stud, to +325 F/+163 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP® - 320C15 - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®
320C15
Accelerometer, ICP® 320C15
ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 5-44 side conn., 5-40 mtg stud, to +325 F/+163 C

ESS mini (2 gm), quartz shear ICP® accel., 10 mV/g, 2 to 10k Hz, 5-44 side conn., 5-40 mtg stud, to +325 F/+163 C

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 320C15
Product Name Accelerometer, ICP®
Measurement Axes Single
Sensor Mounting Stud/Bolt
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 500mV/g, TEDS - -4534-B-002- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 10219361-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
View Details