PCB Piezotronics, Inc. ICP® Accelerometer 301A10

Description
Calibration ICP® accel., 100 mV/g, 50g, 0.5 to 10 kHz, 10-32 side conn., 1/4-28 Bottom, 1/4-28 Top
Datasheet
Description
Calibration ICP® accel., 100 mV/g, 50g, 0.5 to 10 kHz, 10-32 side conn., 1/4-28 Bottom, 1/4-28 Top
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Accelerometer - 301A10 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Accelerometer
301A10
ICP® Accelerometer 301A10
Calibration ICP® accel., 100 mV/g, 50g, 0.5 to 10 kHz, 10-32 side conn., 1/4-28 Bottom, 1/4-28 Top

Calibration ICP® accel., 100 mV/g, 50g, 0.5 to 10 kHz, 10-32 side conn., 1/4-28 Bottom, 1/4-28 Top

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 301A10
Product Name ICP® Accelerometer
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3055D13 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20016620-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
View Details