PCB Piezotronics, Inc. PE ACCEL, LOW-TEMP 2271A

Description
Accelerometer, PE, 11.5 pC/g, -452°F to +500°F, isolated, 10-32 mounting stud, side connector, 27 grams
Datasheet
Description
Accelerometer, PE, 11.5 pC/g, -452°F to +500°F, isolated, 10-32 mounting stud, side connector, 27 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PE ACCEL, LOW-TEMP - 2271A - PCB Piezotronics, Inc.
Depew, NY, United States
PE ACCEL, LOW-TEMP
2271A
PE ACCEL, LOW-TEMP 2271A
Accelerometer, PE, 11.5 pC/g, -452°F to +500°F, isolated, 10-32 mounting stud, side connector, 27 grams

Accelerometer, PE, 11.5 pC/g, -452°F to +500°F, isolated, 10-32 mounting stud, side connector, 27 grams

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2271A
Product Name PE ACCEL, LOW-TEMP
Acceleration 10000 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details