PCB Piezotronics, Inc. *ISOTRON ACCELEROMETER 2258A-10-R

Description
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams, no cable incl.
Description
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
*ISOTRON ACCELEROMETER - 2258A-10-R - PCB Piezotronics, Inc.
Depew, NY, United States
*ISOTRON ACCELEROMETER
2258A-10-R
*ISOTRON ACCELEROMETER 2258A-10-R
Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams, no cable incl.

Accelerometer, IEPE, 10 mV/g triax, ±500 g, -67°F to +257°F, isolated, 2 screw mount, 3 connectors, 15 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2258A-10-R
Product Name *ISOTRON ACCELEROMETER
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Side Conn, 100mV/g, TEDS - -4533-B-001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20018122-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 1000 g
Frequency Range 2 to 15000 Hz
View Details