PCB Piezotronics, Inc. TRIAX PE ACCEL 2230E

Description
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, adhesive mount, 3 connectors, 17 grams
Datasheet
Description
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, adhesive mount, 3 connectors, 17 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAX PE ACCEL - 2230E - PCB Piezotronics, Inc.
Depew, NY, United States
TRIAX PE ACCEL
2230E
TRIAX PE ACCEL 2230E
Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, adhesive mount, 3 connectors, 17 grams

Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, adhesive mount, 3 connectors, 17 grams

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 2230E
Product Name TRIAX PE ACCEL
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Submersible Triaxial Accelerometer - 3623A2T-10 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Embedded Accelerometers - 20003751-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details