Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND LOAD SENSORS
PCB PIEZOTRONICS, INC.
203B -- FORCE SENSOR, ICP®
PCB Piezotronics, Inc.
Force Sensor, ICP®
203B
Description
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb
PCB Piezotronics, Inc.
Done
Datasheet
Description
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
Force Sensor, ICP®
203B
Force Sensor, ICP®
203B
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb
ICP® quartz force ring, 20k lb comp., 0.25 mV/lb
Supplier's Site
Datasheet
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Force and Load Sensors
Product Number
203B
Product Name
Force Sensor, ICP®
Force Rating
20000 lbs (9070 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Techniques, LLC
Economical Beading Beam Load Cell
EBB Series
Specs
Force Rating
1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type
Bending Beam
Output
Analog Voltage
View Details
TE Connectivity
Force Sensors
EFN30-5KN-C20010
Specs
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
2
suppliers
RS Components, Ltd.
Force Gauges
559723
Specs
Accuracy
1.00 ±% Full Scale
Device
Gauge / Indicator
View Details
Innovative Sensor Technology IST USA Division
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1
KZ-011-0400-300N-E2-K1-G1
Specs
Force Rating
67.44 lbs (30.59 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2
suppliers