PCB Piezotronics, Inc. STRAIN GAGE LOAD CELL 1631-06C

Description
PCB L&T S-Type Load Cell, 5,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 5/8-18 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel
Datasheet
Description
PCB L&T S-Type Load Cell, 5,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 5/8-18 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
STRAIN GAGE LOAD CELL
1631-06C
STRAIN GAGE LOAD CELL 1631-06C
PCB L&T S-Type Load Cell, 5,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 5/8-18 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel

PCB L&T S-Type Load Cell, 5,000 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 5/8-18 UNF threads, integral 10 ft cable w/ open end, nickel-plated steel

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1631-06C
Product Name STRAIN GAGE LOAD CELL
Force Rating 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Force Sensors - 10219133-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 1925889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers