PCB Piezotronics, Inc. STRAIN GAGE LOAD CELL 1631-03C

Description
PCB L&T S-Type Load Cell, 1k lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet
Description
PCB L&T S-Type Load Cell, 1k lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
STRAIN GAGE LOAD CELL
1631-03C
STRAIN GAGE LOAD CELL 1631-03C
PCB L&T S-Type Load Cell, 1k lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction

PCB L&T S-Type Load Cell, 1k lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/2-20 UNF threads, integral 10 ft cable w/ open end, aluminum construction

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1631-03C
Product Name STRAIN GAGE LOAD CELL
Force Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW15BC3/75kg - 1-PW15BC3/75KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 10219133-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 8997959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details