PCB Piezotronics, Inc. STRAIN GAGE LOAD CELL 1630-04C

Description
PCB L&T S-Type Load Cell, 100 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet
Description
PCB L&T S-Type Load Cell, 100 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
STRAIN GAGE LOAD CELL
1630-04C
STRAIN GAGE LOAD CELL 1630-04C
PCB L&T S-Type Load Cell, 100 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction

PCB L&T S-Type Load Cell, 100 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1630-04C
Product Name STRAIN GAGE LOAD CELL
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtNC3/330t - 1-RTNC3/330T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 660000 lbs (299320 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Force Sensors - 20013893-00 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Force Gauges - 606592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details