PCB Piezotronics, Inc. Strain Gage Load Cell 1630-03C

Description
PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet
Description
PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
Strain Gage Load Cell
1630-03C
Strain Gage Load Cell 1630-03C
PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction

PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1630-03C
Product Name Strain Gage Load Cell
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers