PCB Piezotronics, Inc. GENERAL PURPOSE LOAD CELL 5000LBF 1203-14A/084A100

Description
PCB L&T load cell, low profile, 5000 lbf rated capacity, 50% overload protection, 4.0mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector, with mounting base.
Datasheet
Description
PCB L&T load cell, low profile, 5000 lbf rated capacity, 50% overload protection, 4.0mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector, with mounting base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GENERAL PURPOSE LOAD CELL 5000LBF - 1203-14A/084A100 - PCB Piezotronics, Inc.
Depew, NY, United States
GENERAL PURPOSE LOAD CELL 5000LBF
1203-14A/084A100
GENERAL PURPOSE LOAD CELL 5000LBF 1203-14A/084A100
PCB L&T load cell, low profile, 5000 lbf rated capacity, 50% overload protection, 4.0mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector, with mounting base.

PCB L&T load cell, low profile, 5000 lbf rated capacity, 50% overload protection, 4.0mV/V output 5/8-18 UNF-2B thread, PTO2E-10-6P connector, with mounting base.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1203-14A/084A100
Product Name GENERAL PURPOSE LOAD CELL 5000LBF
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
STL Series - STL-1.5 - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Package Link
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers