PCB Piezotronics, Inc. Strain Gage Load Cell 1102-04A

Description
PCB L&T Canister load cell, 300 lbf (1334 N) rated capacity, 50% static overload protection, 2mV/V output, 1/4-28 UNF-2B threads, PT02E-10-6P connector, aluminum construction
Description
PCB L&T Canister load cell, 300 lbf (1334 N) rated capacity, 50% static overload protection, 2mV/V output, 1/4-28 UNF-2B threads, PT02E-10-6P connector, aluminum construction
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics, Inc. Strain Gage Load Cell model 1102-04A has a measurement range of 300 lb (1334 N) and features a sensitivity of 2 mV/V. It exhibits low non-linearity, hysteresis, and static error band, all at or below 0.05% of full scale. The load cell is designed to handle an overload limit of 450 lb (2000 N) and has specific load limits for side force, bending moment, and axial torque. Operating within a temperature range of -65 to +200 °F (-54 to +93 °C), the load cell is compensated for temperatures between +70 to +170 °F (+21 to +77 °C). The temperature effect on output is minimal, with a maximum deviation of ±0.0015% per °F. The device has a bridge resistance of 700 Ohm and requires a recommended excitation voltage of 10 VDC. Physically, the load cell measures 2.75 inches in diameter and 1.5 inches in height, weighing 0.67 lb (304 g). It features a 1/4-28 female mounting thread and is constructed from painted aluminum. The electrical connector is a PT02E-10-6P. This load cell is suitable for applications requiring precise load measurement with minimal error and robust environmental resistance.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics, Inc. Strain Gage Load Cell model 1102-04A has a measurement range of 300 lb (1334 N) and features a sensitivity of 2 mV/V. It exhibits low non-linearity, hysteresis, and static error band, all at or below 0.05% of full scale. The load cell is designed to handle an overload limit of 450 lb (2000 N) and has specific load limits for side force, bending moment, and axial torque. Operating within a temperature range of -65 to +200 °F (-54 to +93 °C), the load cell is compensated for temperatures between +70 to +170 °F (+21 to +77 °C). The temperature effect on output is minimal, with a maximum deviation of ±0.0015% per °F. The device has a bridge resistance of 700 Ohm and requires a recommended excitation voltage of 10 VDC. Physically, the load cell measures 2.75 inches in diameter and 1.5 inches in height, weighing 0.67 lb (304 g). It features a 1/4-28 female mounting thread and is constructed from painted aluminum. The electrical connector is a PT02E-10-6P. This load cell is suitable for applications requiring precise load measurement with minimal error and robust environmental resistance.

Suppliers

Company
Product
Description
Supplier Links
Depew, NY, United States
Strain Gage Load Cell
1102-04A
Strain Gage Load Cell 1102-04A
PCB L&T Canister load cell, 300 lbf (1334 N) rated capacity, 50% static overload protection, 2mV/V output, 1/4-28 UNF-2B threads, PT02E-10-6P connector, aluminum construction

PCB L&T Canister load cell, 300 lbf (1334 N) rated capacity, 50% static overload protection, 2mV/V output, 1/4-28 UNF-2B threads, PT02E-10-6P connector, aluminum construction

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 1102-04A
Product Name Strain Gage Load Cell
Force Rating 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers