Lee Controls, LLC Cross Roller Slides SCVRT 2080A

Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet
Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Slides - SCVRT 2080A - Lee Controls, LLC
Southport, NC, USA
Cross Roller Slides
SCVRT 2080A
Cross Roller Slides SCVRT 2080A
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting

SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system.

Features

  • High Rigidity and High Load Capacity
  • Smooth Movement
  • Easy Mounting
Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Slides and Linear Stages
Product Number SCVRT 2080A
Product Name Cross Roller Slides
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Slide Table - NBT-1125A - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 166 to 220 lbs (75.28 to 99.77 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360864 - RS Components, Ltd.
Specs
Carriage Load 12836 lbs (5821 kg)
View Details