Lee Controls, LLC Cross Roller Slides SCVRT 2035A

Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet
Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Slides - SCVRT 2035A - Lee Controls, LLC
Southport, NC, USA
Cross Roller Slides
SCVRT 2035A
Cross Roller Slides SCVRT 2035A
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting

SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system.

Features

  • High Rigidity and High Load Capacity
  • Smooth Movement
  • Easy Mounting
Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Slides and Linear Stages
Product Number SCVRT 2035A
Product Name Cross Roller Slides
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Dovetail, 0.55 in XY, .20 in Z, 1.57 x 1.57 in. - DS40-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Y-Axis Travel 0.5512 inch (14 mm)
View Details
Ball Slide Positioning Stage - 3206P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-6-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
High-Load Linear Stage - V-817 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.03 to 32.01 inch (204 to 813 mm)
Rated Speed 118 in/sec (180 m/min)
View Details