SB90 -- LINEAR ACTUATOR BELT DRIVE SEALED STAINLESS COVER
Lee Controls, LLC
Linear Actuator Belt Drive Sealed Stainless Cover
SB90
Description
Features
Sealed Type
High Clean Class
Compact Shape
High Rigidity
Standardization
Variey Speed
Description
Features
Sealed Type
High Clean Class
Compact Shape
High Rigidity
Standardization
Variey Speed
Datasheet
Suppliers
Linear Actuator Belt Drive Sealed Stainless Cover
SB90
Features
Sealed Type
High Clean Class
Compact Shape
High Rigidity
Standardization
Variey Speed
Features
- Sealed Type
- High Clean Class
- Compact Shape
- High Rigidity
- Standardization
- Variey Speed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
SB90 |
|
Product Name
|
Linear Actuator Belt Drive Sealed Stainless Cover |
|
Device Type
|
Rodless
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
78.74 inch (2000 mm)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke or X-Axis Travel
1.18 inch (30 mm)
Rated Speed
3.94 in/sec (6 m/min)
Rated Force
27.56 lbs (12.5 kg)
View Details
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
48.11 lbs (21.82 kg)
View Details
Rated Force
52.6 lbs (23.86 kg)
Drive Type
Ball Screw
View Details