X500-8UL -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X500-8UL
Suppliers
Heavier-Duty Caster
X500-8UL
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X500-8UL |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Metal
|
|
Maximum Load
|
2400 lbs (1088 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
3.81 inch (96.84 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
39.69 lbs (18 kg)
Wheel Diameter
2.48 inch (63 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details