X201-6US -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X201-6US
Suppliers
Medium-Heavy Caster
X201-6US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X201-6US |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
850 lbs (385 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
359 lbs (163 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
35.28 lbs (16 kg)
Wheel Diameter
1.18 inch (30 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details