X200-6OX -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-6OX
Suppliers
Medium-Heavy Caster
X200-6OX
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-6OX |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
400 lbs (181 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
110 lbs (50 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details