HX040-3BF -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX040-3BF
Suppliers
Economy Light Medium Caster
HX040-3BF
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX040-3BF |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polychoc
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details