H900-10UT-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H900-10UT-DW
Suppliers
Heavy Duty Dual Wheel Caster
H900-10UT-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H900-10UT-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
5600 lbs (2540 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details