H760-2PS -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H760-2PS
Suppliers
General Duty Caster
H760-2PS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H760-2PS |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
100 lbs (45.35 kg)
|
|
Wheel Diameter
|
2 inch (50.8 mm)
|
|
Wheel Width
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details