H501-6UV-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H501-6UV-DW
Suppliers
Heavy Duty Dual Wheel Caster
H501-6UV-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H501-6UV-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
1080 lbs (490 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem; Twin Wheel
Maximum Load
441 lbs (200 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details