H201-8UT -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H201-8UT
Suppliers
Super Lock Brake Caster
H201-8UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H201-8UT |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
3087 lbs (1400 kg)
Wheel Diameter
9.84 inch (250 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details