H201-8UN -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H201-8UN
Suppliers
Super Lock Brake Caster
H201-8UN
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H201-8UN |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
450 lbs (204 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details