H201-8UM -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H201-8UM
Suppliers
Super Lock Brake Caster
H201-8UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H201-8UM |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
450 lbs (204 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details