H200-6UT-SK -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H200-6UT-SK
Suppliers
Super Lock Brake Caster
H200-6UT-SK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-6UT-SK |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Features
|
Brake
|
|
Maximum Load
|
820 lbs (372 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details