H200-6USG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H200-6USG
Suppliers
V Grooved Wheel Caster
H200-6USG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-6USG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Features
Twin Wheel
Maximum Load
4410 lbs (2000 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details