H200-5UM-SK -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H200-5UM-SK
Suppliers
Super Lock Brake Caster
H200-5UM-SK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H200-5UM-SK |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Features
|
Brake
|
|
Maximum Load
|
700 lbs (317 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details