H190-6UP -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H190-6UP
Suppliers
Medium Heavy Duty Caster
H190-6UP
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H190-6UP |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Maximum Load
|
410 lbs (186 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
1799 lbs (816 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details