H071-4OH -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-4OH
Suppliers
Medium Duty Caster
H071-4OH
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-4OH |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
300 lbs (136 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details