H070-4UT -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H070-4UT
Suppliers
Medium Duty Caster
H070-4UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H070-4UT |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
400 lbs (181 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
165 lbs (75 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9843 inch (25 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details