H051-30X -- LIGHT MEDIUM CASTER
Payson Casters, Inc.
Light Medium Caster
H051-30X
Suppliers
Light Medium Caster
H051-30X
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H051-30X |
|
Product Name
|
Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details