H021-30H -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H021-30H
Suppliers
Light-Duty Caster
H021-30H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H021-30H |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
0.8125 inch (20.64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details