H020-50H -- LIGHT-DUTY CASTER
Payson Casters, Inc.
Light-Duty Caster
H020-50H
Suppliers
Light-Duty Caster
H020-50H
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H020-50H |
|
Product Name
|
Light-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Solid Rubber
|
|
Maximum Load
|
145 lbs (65.76 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
0.9688 inch (24.61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
243 lbs (110 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details