Payne Engineering Company, Inc. Variable Transformer; Thermocouple Type Payne Engineering 18TBP-2-10

Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:238VAC; Output Voltage Min:-; Product Range:18T Series; Height:81mm; Length:54mmRoHS Compliant: No
Datasheet
Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:238VAC; Output Voltage Min:-; Product Range:18T Series; Height:81mm; Length:54mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Thermocouple Type Payne Engineering - 95F7098 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Thermocouple Type Payne Engineering
95F7098
Variable Transformer; Thermocouple Type Payne Engineering 95F7098
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:238VAC; Output Voltage Min:-; Product Range:18T Series; Height:81mm; Length:54mmRoHS Compliant: No

VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:238VAC; Output Voltage Min:-; Product Range:18T Series; Height:81mm; Length:54mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 95F7098
Product Name Variable Transformer; Thermocouple Type Payne Engineering
Control Signal Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details