Payne Engineering Company, Inc. Variable Transformer; Thermocouple Type Payne Engineering 18D-1-80

Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:18D Series; External Depth:6"; Weight:5lb RoHS Compliant: NA
Description
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:18D Series; External Depth:6"; Weight:5lb RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Thermocouple Type Payne Engineering - 87K2195 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Thermocouple Type Payne Engineering
87K2195
Variable Transformer; Thermocouple Type Payne Engineering 87K2195
VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:18D Series; External Depth:6"; Weight:5lb RoHS Compliant: NA

VARIABLE TRANSFORMER; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:18D Series; External Depth:6"; Weight:5lb RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 87K2195
Product Name Variable Transformer; Thermocouple Type Payne Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (96x96mm) / Valve Control Type - PXF9 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details