Patton Electronics Co. TDM+VoIP SmartMedia Gateway SmartNode™ 10200 Series

Description
Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings 512 to 2,048 VoIP channels (field upgradable)—Simple field upgrade by 16 T1/E1 and 512 VoIP channels or 1 DS3 and 672 VoIP channels Increased system up-time—SS7 link redundancy, dual power supply support, field-upgradable components Low operating expense (up to 80% cost savings) significantly improves ROI—Low power consumption (150 W for the SN10200 at full capacity) Connect with confidence to diverse VoIP endpoints and IP fax—Extensive media handling support for wireline, wireless and fax codecs Overview Service providers are adding VoIP capabilities to their networks, whether to reduce costs when interconnecting with other carriers, to cost-effectively build out their network footprints, or simply to transport voice traffic across their IP backbones. This can be best accomplished using a SmartNode 10200 Series media gateway, that enables the delivery of VoIP services by bridging voice traffic between the public switched telephone network (PSTN)—based on time-division multiplexing (TDM)—and IP networks such as the Internet. Whether sitting at the network core or at the edge, SmartNode media gateways enable service providers to introduce VoIP into their networks while maintaining the quality and the reliability of traditional TDM networks.
Description
Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings 512 to 2,048 VoIP channels (field upgradable)—Simple field upgrade by 16 T1/E1 and 512 VoIP channels or 1 DS3 and 672 VoIP channels Increased system up-time—SS7 link redundancy, dual power supply support, field-upgradable components Low operating expense (up to 80% cost savings) significantly improves ROI—Low power consumption (150 W for the SN10200 at full capacity) Connect with confidence to diverse VoIP endpoints and IP fax—Extensive media handling support for wireline, wireless and fax codecs Overview Service providers are adding VoIP capabilities to their networks, whether to reduce costs when interconnecting with other carriers, to cost-effectively build out their network footprints, or simply to transport voice traffic across their IP backbones. This can be best accomplished using a SmartNode 10200 Series media gateway, that enables the delivery of VoIP services by bridging voice traffic between the public switched telephone network (PSTN)—based on time-division multiplexing (TDM)—and IP networks such as the Internet. Whether sitting at the network core or at the edge, SmartNode media gateways enable service providers to introduce VoIP into their networks while maintaining the quality and the reliability of traditional TDM networks.

Suppliers

Company
Product
Description
Supplier Links
TDM+VoIP SmartMedia Gateway - SmartNode™ 10200 Series - Patton Electronics Co.
Gaithersburg, MD, USA
TDM+VoIP SmartMedia Gateway
SmartNode™ 10200 Series
TDM+VoIP SmartMedia Gateway SmartNode™ 10200 Series
Features 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings 512 to 2,048 VoIP channels (field upgradable)—Simple field upgrade by 16 T1/E1 and 512 VoIP channels or 1 DS3 and 672 VoIP channels Increased system up-time—SS7 link redundancy, dual power supply support, field-upgradable components Low operating expense (up to 80% cost savings) significantly improves ROI—Low power consumption (150 W for the SN10200 at full capacity) Connect with confidence to diverse VoIP endpoints and IP fax—Extensive media handling support for wireline, wireless and fax codecs Overview Service providers are adding VoIP capabilities to their networks, whether to reduce costs when interconnecting with other carriers, to cost-effectively build out their network footprints, or simply to transport voice traffic across their IP backbones. This can be best accomplished using a SmartNode 10200 Series media gateway, that enables the delivery of VoIP services by bridging voice traffic between the public switched telephone network (PSTN)—based on time-division multiplexing (TDM)—and IP networks such as the Internet. Whether sitting at the network core or at the edge, SmartNode media gateways enable service providers to introduce VoIP into their networks while maintaining the quality and the reliability of traditional TDM networks.

Features

  • 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis—Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings
  • 512 to 2,048 VoIP channels (field upgradable)—Simple field upgrade by 16 T1/E1 and 512 VoIP channels or 1 DS3 and 672 VoIP channels
  • Increased system up-time—SS7 link redundancy, dual power supply support, field-upgradable components
  • Low operating expense (up to 80% cost savings) significantly improves ROI—Low power consumption (150 W for the SN10200 at full capacity)
  • Connect with confidence to diverse VoIP endpoints and IP fax—Extensive media handling support for wireline, wireless and fax codecs

Overview
Service providers are adding VoIP capabilities to their networks, whether to reduce costs when interconnecting with other carriers, to cost-effectively build out their network footprints, or simply to transport voice traffic across their IP backbones. This can be best accomplished using a SmartNode 10200 Series media gateway, that enables the delivery of VoIP services by bridging voice traffic between the public switched telephone network (PSTN)—based on time-division multiplexing (TDM)—and IP networks such as the Internet. Whether sitting at the network core or at the edge, SmartNode media gateways enable service providers to introduce VoIP into their networks while maintaining the quality and the reliability of traditional TDM networks.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number SmartNode™ 10200 Series
Product Name TDM+VoIP SmartMedia Gateway
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details